M-4 -- M-SERIES HANDHELD REMOTE ELECTRONIC ENCLOSURE
Serpac Electronic Enclosures
M-Series Handheld Remote Electronic Enclosure
M-4
Description
Four-piece handheld design
Replaceable end panels
1 x AA battery compartment with contactors
Assembly with two screws
-
Serpac Electronic Enclosures
Description
Four-piece handheld design
Replaceable end panels
1 x AA battery compartment with contactors
Assembly with two screws
Suppliers
M-Series Handheld Remote Electronic Enclosure
M-4
Four-piece handheld design
Replaceable end panels
1 x AA battery compartment with contactors
Assembly with two screws
- Four-piece handheld design
- Replaceable end panels
- 1 x AA battery compartment with contactors
- Assembly with two screws
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
M-4 |
|
Product Name
|
M-Series Handheld Remote Electronic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
2.8 inch (71.12 mm)
|
|
Width
|
2.2 inch (55.88 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Type
Electronic and Instrument Enclosures; Console Enclosures
Shape
Rectangular
Length
6.3 to 17.72 inch (160 to 450 mm)
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
4 suppliers