M-8 -- M-SERIES HANDHELD REMOTE ELECTRONIC ENCLOSURE
Serpac Electronic Enclosures
M-Series Handheld Remote Electronic Enclosure
M-8
Description
Four-piece handheld design
Replaceable end panels
2 x AA / 1 x 9v battery compartment with contactors
Assembly with two screws
-
Serpac Electronic Enclosures
Description
Four-piece handheld design
Replaceable end panels
2 x AA / 1 x 9v battery compartment with contactors
Assembly with two screws
Suppliers
M-Series Handheld Remote Electronic Enclosure
M-8
Four-piece handheld design
Replaceable end panels
2 x AA / 1 x 9v battery compartment with contactors
Assembly with two screws
- Four-piece handheld design
- Replaceable end panels
- 2 x AA / 1 x 9v battery compartment with contactors
- Assembly with two screws
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
M-8 |
|
Product Name
|
M-Series Handheld Remote Electronic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
6.97 inch (177 mm)
|
|
Width
|
2.4 inch (60.96 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details