252 -- S-SERIES TWO PIECE ELECTRONIC ENCLOSURE
Serpac Electronic Enclosures
S-Series Two Piece Electronic Enclosure
252
Description
Two-piece standard design
Circuit board mounting bosses
9V battery compartment
Wall mount option Assembly with four screw
-
Serpac Electronic Enclosures
Description
Two-piece standard design
Circuit board mounting bosses
9V battery compartment
Wall mount option Assembly with four screw
Suppliers
S-Series Two Piece Electronic Enclosure
252
Two-piece standard design
Circuit board mounting bosses
9V battery compartment
Wall mount option Assembly with four screw
- Two-piece standard design
- Circuit board mounting bosses
- 9V battery compartment
- Wall mount option
- Assembly with four screw
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
252 |
|
Product Name
|
S-Series Two Piece Electronic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
5.63 inch (143 mm)
|
|
Width
|
3.25 inch (82.55 mm)
|
Unlock Full Specs
to access all available technical data