Serpac Electronic Enclosures S-Series Two Piece Electronic Enclosure 131-I

Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Wall mount option Assembly with four screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Wall mount option Assembly with four screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13

Suppliers

Company
Product
Description
Supplier Links
S-Series Two Piece Electronic Enclosure - 131-I - Serpac Electronic Enclosures
La Verne, CA, USA
S-Series Two Piece Electronic Enclosure
131-I
S-Series Two Piece Electronic Enclosure 131-I
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Wall mount option Assembly with four screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
  • Two-piece standard design
  • -I refers to the "I" version of a model, with a 0.015" smooth
    depression on top for printing or flush membrane/label surface
  • Circuit board mounting bosses
  • Wall mount option
  • Assembly with four screw
  • Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
Supplier's Site

Technical Specifications

  Serpac Electronic Enclosures
Product Category Industrial Enclosures
Product Number 131-I
Product Name S-Series Two Piece Electronic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.38 inch (111 mm)
Width 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0126 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 1.38 inch (35 mm)
Depth 2.36 inch (60 mm)
View Details
AL Series Enclosures - 150-009 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
4 suppliers