Serpac Electronic Enclosures Enclosure, Electronic; Plastic; Black; 4.38 in.; 2.01 in.; 3.25 in. 232 BLACK

Description
Plastic Instrument Case, Electronic Enclosure Plastic Clamshells Plastic instrument cases Circuit board mounting bosses Two-piece standard design Features Standard Colors Are Gray, Black and Almond Circuit Board Bosses Durable ABS, UL 94HB Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Standoff Kits Pocket Clip Press-In Feet Grid and Clad Prototyping Circuit Boards Wall-Mount on Selected Cases Key Holder
Description
Plastic Instrument Case, Electronic Enclosure Plastic Clamshells Plastic instrument cases Circuit board mounting bosses Two-piece standard design Features Standard Colors Are Gray, Black and Almond Circuit Board Bosses Durable ABS, UL 94HB Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Standoff Kits Pocket Clip Press-In Feet Grid and Clad Prototyping Circuit Boards Wall-Mount on Selected Cases Key Holder

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Electronic; Plastic; Black; 4.38 in.; 2.01 in.; 3.25 in. - 70196470 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Electronic; Plastic; Black; 4.38 in.; 2.01 in.; 3.25 in.
70196470
Enclosure, Electronic; Plastic; Black; 4.38 in.; 2.01 in.; 3.25 in. 70196470
Plastic Instrument Case, Electronic Enclosure Plastic Clamshells Plastic instrument cases Circuit board mounting bosses Two-piece standard design Features Standard Colors Are Gray, Black and Almond Circuit Board Bosses Durable ABS, UL 94HB Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Standoff Kits Pocket Clip Press-In Feet Grid and Clad Prototyping Circuit Boards Wall-Mount on Selected Cases Key Holder

Plastic Instrument Case, Electronic Enclosure Plastic Clamshells

  • Plastic instrument cases
  • Circuit board mounting bosses
  • Two-piece standard design
    Features
  • Standard Colors Are Gray, Black and Almond
  • Circuit Board Bosses
  • Durable ABS, UL 94HB
    Applications
  • Industrial Test Equipment
  • Computer Interface
  • Field Measurement
  • Industrial Control
  • Telecommunications
  • Prototype Enclosure
    Optional Accessories
  • Standoff Kits
  • Pocket Clip
  • Press-In Feet
  • Grid and Clad Prototyping Circuit Boards
  • Wall-Mount on Selected Cases
  • Key Holder
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196470
Product Name Enclosure, Electronic; Plastic; Black; 4.38 in.; 2.01 in.; 3.25 in.
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4642 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
TK Series Enclosures - 109-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers