Serpac Electronic Enclosures Enclosure; Plastic; Gray; 7.200 in.; 1.200 in.; 3.650 in. H-75, 4AA GRAY

Description
7.200 in. Length, 3.650 in. Width, 1.200 in. Height, H-Series Plastic Enclosures Three piece design with ergonomic handheld shape Replaceable end panels 4 x AA battery compartment with contactors Durable ABS UL 94HB Infrared, Transparent Red or Clear Face Plate Options Dedicated 9 V, AA or AAA Battery Compartment on Some Models H-65 Now Available in Translucent Blue, Gray, Green and Red — Please Contact Your Local Allied Sales Representative Customization Available — Machining and Pad Printing Almond Available, Please Contact Your Local Allied Sales Representative
Description
7.200 in. Length, 3.650 in. Width, 1.200 in. Height, H-Series Plastic Enclosures Three piece design with ergonomic handheld shape Replaceable end panels 4 x AA battery compartment with contactors Durable ABS UL 94HB Infrared, Transparent Red or Clear Face Plate Options Dedicated 9 V, AA or AAA Battery Compartment on Some Models H-65 Now Available in Translucent Blue, Gray, Green and Red — Please Contact Your Local Allied Sales Representative Customization Available — Machining and Pad Printing Almond Available, Please Contact Your Local Allied Sales Representative

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Plastic; Gray; 7.200 in.; 1.200 in.; 3.650 in. - 70196430 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Plastic; Gray; 7.200 in.; 1.200 in.; 3.650 in.
70196430
Enclosure; Plastic; Gray; 7.200 in.; 1.200 in.; 3.650 in. 70196430
7.200 in. Length, 3.650 in. Width, 1.200 in. Height, H-Series Plastic Enclosures Three piece design with ergonomic handheld shape Replaceable end panels 4 x AA battery compartment with contactors Durable ABS UL 94HB Infrared, Transparent Red or Clear Face Plate Options Dedicated 9 V, AA or AAA Battery Compartment on Some Models H-65 Now Available in Translucent Blue, Gray, Green and Red — Please Contact Your Local Allied Sales Representative Customization Available — Machining and Pad Printing Almond Available, Please Contact Your Local Allied Sales Representative

7.200 in. Length, 3.650 in. Width, 1.200 in. Height, H-Series Plastic Enclosures

  • Three piece design with ergonomic handheld shape
  • Replaceable end panels
  • 4 x AA battery compartment with contactors
  • Durable ABS UL 94HB
  • Infrared, Transparent Red or Clear Face Plate Options
  • Dedicated 9 V, AA or AAA Battery Compartment on Some Models
  • H-65 Now Available in Translucent Blue, Gray, Green and Red — Please Contact Your Local Allied Sales Representative
  • Customization Available — Machining and Pad Printing
  • Almond Available, Please Contact Your Local Allied Sales Representative
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196430
Product Name Enclosure; Plastic; Gray; 7.200 in.; 1.200 in.; 3.650 in.
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details