A-31 -- A-SERIES DESKTOP ELECTRONIC ENCLOSURE
Serpac Electronic Enclosures
A-Series Desktop Electronic Enclosure
A-31
Description
Four-piece design (top, bottom, two end panels) Interchangeable end panels Circuit board mounting bosses Assembly with four screw
-
Serpac Electronic Enclosures
Description
Four-piece design (top, bottom, two end panels) Interchangeable end panels Circuit board mounting bosses Assembly with four screw
Suppliers
A-Series Desktop Electronic Enclosure
A-31
Four-piece design (top, bottom, two end panels) Interchangeable end panels Circuit board mounting bosses Assembly with four screw
- Four-piece design (top, bottom, two end panels)
- Interchangeable end panels
- Circuit board mounting bosses
- Assembly with four screw
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
A-31 |
|
Product Name
|
A-Series Desktop Electronic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Trapezoidal
|
|
Length
|
5.31 inch (135 mm)
|
|
Width
|
5.1 inch (130 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
4 suppliers
Length
4.72 inch (120 mm)
Width
23.62 inch (600 mm)
Depth
7.87 inch (200 mm)
View Details
2 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
6.59 to 8.47 inch (167 to 215 mm)
View Details