M-6 -- M-SERIES HANDHELD REMOTE ELECTRONIC ENCLOSURE
Serpac Electronic Enclosures
M-Series Handheld Remote Electronic Enclosure
M-6
Description
Four-piece handheld design
Replaceable end panels
2 x AA / 1 x 9v battery compartment with contactors
Assembly with two screws
-
Serpac Electronic Enclosures
Description
Four-piece handheld design
Replaceable end panels
2 x AA / 1 x 9v battery compartment with contactors
Assembly with two screws
Suppliers
M-Series Handheld Remote Electronic Enclosure
M-6
Four-piece handheld design
Replaceable end panels
2 x AA / 1 x 9v battery compartment with contactors
Assembly with two screws
- Four-piece handheld design
- Replaceable end panels
- 2 x AA / 1 x 9v battery compartment with contactors
- Assembly with two screws
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
M-6 |
|
Product Name
|
M-Series Handheld Remote Electronic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
4.15 inch (105 mm)
|
|
Width
|
2.4 inch (60.96 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
10 inch (254 mm)
View Details
3 suppliers
Length
4.72 inch (120 mm)
Width
7.87 inch (200 mm)
Depth
7.87 inch (200 mm)
View Details
2 suppliers
Type
Electronic and Instrument Enclosures; Junction Box
Shape
Rectangular
Length
3.71 to 13.25 inch (94.23 to 337 mm)
View Details