Serpac Electronic Enclosures Enclosure; Plastic; 3.610 in. L x 2.270in. W x 1.510 in. H; Almond 111 ALMOND

Description
Enclosure, Plastic Body, 3.610 in. L x 2.270 in. W x 1.510 in. H, Almond Color Features Durable ABS UL 94HB Circuit Board Bosses Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Feet Prototyping Grid and Clad Board Pocket Clip Perimeter Seal Available on Selected Models Wall-Mount Available on Selected Models Standoff Kits Customization Available — Machining and Pad Printing Standard Colors Are Black, Almond and Gray
Description
Enclosure, Plastic Body, 3.610 in. L x 2.270 in. W x 1.510 in. H, Almond Color Features Durable ABS UL 94HB Circuit Board Bosses Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Feet Prototyping Grid and Clad Board Pocket Clip Perimeter Seal Available on Selected Models Wall-Mount Available on Selected Models Standoff Kits Customization Available — Machining and Pad Printing Standard Colors Are Black, Almond and Gray

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Plastic; 3.610 in. L x 2.270in. W x 1.510 in. H; Almond - 70196489 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Plastic; 3.610 in. L x 2.270in. W x 1.510 in. H; Almond
70196489
Enclosure; Plastic; 3.610 in. L x 2.270in. W x 1.510 in. H; Almond 70196489
Enclosure, Plastic Body, 3.610 in. L x 2.270 in. W x 1.510 in. H, Almond Color Features Durable ABS UL 94HB Circuit Board Bosses Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Feet Prototyping Grid and Clad Board Pocket Clip Perimeter Seal Available on Selected Models Wall-Mount Available on Selected Models Standoff Kits Customization Available — Machining and Pad Printing Standard Colors Are Black, Almond and Gray

Enclosure, Plastic Body, 3.610 in. L x 2.270 in. W x 1.510 in. H, Almond Color
Features

  • Durable ABS UL 94HB
  • Circuit Board Bosses
    Applications
  • Industrial Test Equipment
  • Computer Interface
  • Field Measurement
  • Industrial Control
  • Telecommunications
  • Prototype Enclosure
    Optional Accessories
  • Feet
  • Prototyping Grid and Clad Board
  • Pocket Clip
  • Perimeter Seal Available on Selected Models
  • Wall-Mount Available on Selected Models
  • Standoff Kits
  • Customization Available — Machining and Pad Printing
  • Standard Colors Are Black, Almond and Gray
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196489
Product Name Enclosure; Plastic; 3.610 in. L x 2.270in. W x 1.510 in. H; Almond
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-818/002-003 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Sensor Interface Junction Blocks - 2171-CPX-AB-8-M8-3POL-ND - DigiKey
Specs
Material Polycarbonate
View Details