Serpac Electronic Enclosures S-Series Two Piece Electronic Enclosure 111

Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly with four screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly with four screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13

Suppliers

Company
Product
Description
Supplier Links
S-Series Two Piece Electronic Enclosure - 111 - Serpac Electronic Enclosures
La Verne, CA, USA
S-Series Two Piece Electronic Enclosure
111
S-Series Two Piece Electronic Enclosure 111
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly with four screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
  • Two-piece standard design
  • -I refers to the "I" version of a model, with a 0.015" smooth
    depression on top for printing or flush membrane/label surface
  • Circuit board mounting bosses
  • Assembly with four screw
  • Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
Supplier's Site
Enclosure - 12801148 - Radwell International
Willingboro, NJ, United States
Enclosure
12801148
Enclosure 12801148
ENCLOSURE 3.61 X 2.27 X 1.51INCH. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE 3.61 X 2.27 X 1.51INCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Serpac Electronic Enclosures Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number 111 12801148
Product Name S-Series Two Piece Electronic Enclosure Enclosure
Type Electronic and Instrument Enclosures Junction Box
Shape Rectangular
Length 3.61 inch (91.69 mm)
Width 2.27 inch (57.66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

ENCLOSURE; ALUMINUM INSTRUMENT CASE; LTGRAY; 5.295 X 14.449 X 11.811 - 70016721 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5.29 inch (134 mm)
Width 18.66 inch (474 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Type Pushbutton Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details