A-20 -- A-SERIES DESKTOP ELECTRONIC ENCLOSURE
Serpac Electronic Enclosures
A-Series Desktop Electronic Enclosure
A-20
Description
Four-piece design (top, bottom, two end panels)
Interchangeable end panels
Circuit board mounting bosses
Assembly with four screw
-
Serpac Electronic Enclosures
Description
Four-piece design (top, bottom, two end panels)
Interchangeable end panels
Circuit board mounting bosses
Assembly with four screw
Suppliers
A-Series Desktop Electronic Enclosure
A-20
Four-piece design (top, bottom, two end panels)
Interchangeable end panels
Circuit board mounting bosses
Assembly with four screw
- Four-piece design (top, bottom, two end panels)
- Interchangeable end panels
- Circuit board mounting bosses
- Assembly with four screw
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
A-20 |
|
Product Name
|
A-Series Desktop Electronic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Trapezoidal
|
|
Length
|
4.25 inch (108 mm)
|
|
Width
|
2.6 inch (66.04 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Aluminum; Steel
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
2.56 inch (65.02 mm)
View Details
4 suppliers