Serpac Electronic Enclosures S-Series Two Piece Electronic Enclosure 191-I

Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly with six screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly with six screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13

Suppliers

Company
Product
Description
Supplier Links
S-Series Two Piece Electronic Enclosure - 191-I - Serpac Electronic Enclosures
La Verne, CA, USA
S-Series Two Piece Electronic Enclosure
191-I
S-Series Two Piece Electronic Enclosure 191-I
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly with six screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
  • Two-piece standard design
  • -I refers to the "I" version of a model, with a 0.015" smooth
    depression on top for printing or flush membrane/label surface
  • Circuit board mounting bosses
  • Assembly with six screw
  • Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
Supplier's Site

Technical Specifications

  Serpac Electronic Enclosures
Product Category Industrial Enclosures
Product Number 191-I
Product Name S-Series Two Piece Electronic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.5 inch (241 mm)
Width 6.34 inch (161 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details