Serpac Electronic Enclosures S-Series Two Piece Electronic Enclosure 172

Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly with six screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant
Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly with six screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant

Suppliers

Company
Product
Description
Supplier Links
S-Series Two Piece Electronic Enclosure - 172 - Serpac Electronic Enclosures
La Verne, CA, USA
S-Series Two Piece Electronic Enclosure
172
S-Series Two Piece Electronic Enclosure 172
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly with six screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA 4X, NEMA 12, NEMA 13 RoHS Compliant
  • Two-piece standard design
  • -I refers to the "I" version of a model, with a 0.015" smooth
    depression on top for printing or flush membrane/label surface
  • Circuit board mounting bosses
  • Assembly with six screw
  • Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA 4X, NEMA 12, NEMA 13
  • RoHS Compliant
Supplier's Site

Technical Specifications

  Serpac Electronic Enclosures
Product Category Industrial Enclosures
Product Number 172
Product Name S-Series Two Piece Electronic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.88 inch (175 mm)
Width 4.88 inch (124 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Enclosure, Abs, Black; Enclosure Type Takachi - 83X7661 - Newark, An Avnet Company
Specs
Length 0.5902 inch (14.99 mm)
Width 1.89 inch (48 mm)
Depth 3.35 inch (85 mm)
View Details
TK Series Enclosures - 106-004 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.33 inch (110 mm)
View Details
3 suppliers