232 -- S-SERIES TWO PIECE ELECTRONIC ENCLOSURE
Serpac Electronic Enclosures
S-Series Two Piece Electronic Enclosure
232
Description
Two-piece standard design
Circuit board mounting bosses
9V battery compartment
Wall mount option
Assembly with four screw
-
Serpac Electronic Enclosures
Description
Two-piece standard design
Circuit board mounting bosses
9V battery compartment
Wall mount option
Assembly with four screw
Suppliers
S-Series Two Piece Electronic Enclosure
232
Two-piece standard design
Circuit board mounting bosses
9V battery compartment
Wall mount option
Assembly with four screw
- Two-piece standard design
- Circuit board mounting bosses
- 9V battery compartment
- Wall mount option
- Assembly with four screw
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
232 |
|
Product Name
|
S-Series Two Piece Electronic Enclosure |
|
Type
|
Electronic and Instrument Enclosures
|
|
Shape
|
Rectangular
|
|
Length
|
4.38 inch (111 mm)
|
|
Width
|
3.25 inch (82.55 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Length
2.38 inch (60.5 mm)
Width
3.37 inch (85.5 mm)
Depth
6.69 inch (170 mm)
View Details
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
7.09 inch (180 mm)
View Details
2 suppliers