Serpac Electronic Enclosures S-Series Two Piece Electronic Enclosure 191

Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly with six screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly with six screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13

Suppliers

Company
Product
Description
Supplier Links
S-Series Two Piece Electronic Enclosure - 191 - Serpac Electronic Enclosures
La Verne, CA, USA
S-Series Two Piece Electronic Enclosure
191
S-Series Two Piece Electronic Enclosure 191
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses Assembly with six screw Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
  • Two-piece standard design
  • -I refers to the "I" version of a model, with a 0.015" smooth
    depression on top for printing or flush membrane/label surface
  • Circuit board mounting bosses
  • Assembly with six screw
  • Add Optional Waterproof Perimeter Seal to meet or exceed: IP 66, NEMA: 4X, 12, 13
Supplier's Site

Technical Specifications

  Serpac Electronic Enclosures
Product Category Industrial Enclosures
Product Number 191
Product Name S-Series Two Piece Electronic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.5 inch (241 mm)
Width 6.34 inch (161 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP68 Heat-Sink Aluminum Enclosure - AWN Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details
TG Series Enclosures - 101-012-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details