Serpac Electronic Enclosures Enclosure; Plastic; Black; 4.380 in.; 1.510 in.; 3.250 in. 231-I BLACK

Description
4.380 in. Length, 3.250 in. Width, 1.510 in. Height, S-Series Plastic Enclosures Two-piece standard design 9V battery compartment with contactors Features Standard Colors Are Gray, Black and Almond Circuit Board Bosses Durable ABS, UL 94HB Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Standoff Kits Pocket Clip Press-In Feet Grid and Clad Prototyping Circuit Boards Wall-Mount on Selected Cases Key Holder
Description
4.380 in. Length, 3.250 in. Width, 1.510 in. Height, S-Series Plastic Enclosures Two-piece standard design 9V battery compartment with contactors Features Standard Colors Are Gray, Black and Almond Circuit Board Bosses Durable ABS, UL 94HB Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Standoff Kits Pocket Clip Press-In Feet Grid and Clad Prototyping Circuit Boards Wall-Mount on Selected Cases Key Holder

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Plastic; Black; 4.380 in.; 1.510 in.; 3.250 in. - 70196476 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Plastic; Black; 4.380 in.; 1.510 in.; 3.250 in.
70196476
Enclosure; Plastic; Black; 4.380 in.; 1.510 in.; 3.250 in. 70196476
4.380 in. Length, 3.250 in. Width, 1.510 in. Height, S-Series Plastic Enclosures Two-piece standard design 9V battery compartment with contactors Features Standard Colors Are Gray, Black and Almond Circuit Board Bosses Durable ABS, UL 94HB Applications Industrial Test Equipment Computer Interface Field Measurement Industrial Control Telecommunications Prototype Enclosure Optional Accessories Standoff Kits Pocket Clip Press-In Feet Grid and Clad Prototyping Circuit Boards Wall-Mount on Selected Cases Key Holder

4.380 in. Length, 3.250 in. Width, 1.510 in. Height, S-Series Plastic Enclosures

  • Two-piece standard design
  • 9V battery compartment with contactors
    Features
  • Standard Colors Are Gray, Black and Almond
  • Circuit Board Bosses
  • Durable ABS, UL 94HB
    Applications
  • Industrial Test Equipment
  • Computer Interface
  • Field Measurement
  • Industrial Control
  • Telecommunications
  • Prototype Enclosure
    Optional Accessories
  • Standoff Kits
  • Pocket Clip
  • Press-In Feet
  • Grid and Clad Prototyping Circuit Boards
  • Wall-Mount on Selected Cases
  • Key Holder
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70196476
Product Name Enclosure; Plastic; Black; 4.380 in.; 1.510 in.; 3.250 in.
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
GUAX empty junction and pulling box - flameproof ex d iic junction boxes and pulling boxes guax 1 - BARTEC
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating NEMA Enclosures
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details