Serpac Electronic Enclosures Enclosure; Plastic; Black; 5.310 in.; 1.500 in.; 3.350 in. A-27 BLACK

Description
5.310 in. Length, 1.500 in. Height, 3.350 in. Width, A-Series Plastic Enclosures Four-piece design (top, bottom, two end panels) Interchangeable end panels Circuit board mounting bosses Features Clam Shell Interchangeable End Panels Durable ABS, UL 94HB Standard Colors Are Gray, Black and Almond Optional Accessories Press-On Feet Infrared,Transparent Red and Clear End Panels 9V Access Panels Pocket Clip
Description
5.310 in. Length, 1.500 in. Height, 3.350 in. Width, A-Series Plastic Enclosures Four-piece design (top, bottom, two end panels) Interchangeable end panels Circuit board mounting bosses Features Clam Shell Interchangeable End Panels Durable ABS, UL 94HB Standard Colors Are Gray, Black and Almond Optional Accessories Press-On Feet Infrared,Transparent Red and Clear End Panels 9V Access Panels Pocket Clip

Suppliers

Company
Product
Description
Supplier Links
Enclosure; Plastic; Black; 5.310 in.; 1.500 in.; 3.350 in. - 70195990 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure; Plastic; Black; 5.310 in.; 1.500 in.; 3.350 in.
70195990
Enclosure; Plastic; Black; 5.310 in.; 1.500 in.; 3.350 in. 70195990
5.310 in. Length, 1.500 in. Height, 3.350 in. Width, A-Series Plastic Enclosures Four-piece design (top, bottom, two end panels) Interchangeable end panels Circuit board mounting bosses Features Clam Shell Interchangeable End Panels Durable ABS, UL 94HB Standard Colors Are Gray, Black and Almond Optional Accessories Press-On Feet Infrared,Transparent Red and Clear End Panels 9V Access Panels Pocket Clip

5.310 in. Length, 1.500 in. Height, 3.350 in. Width, A-Series Plastic Enclosures

  • Four-piece design (top, bottom, two end panels)
  • Interchangeable end panels
  • Circuit board mounting bosses

  • Features
  • Clam Shell
  • Interchangeable End Panels
  • Durable ABS, UL 94HB
  • Standard Colors Are Gray, Black and Almond
    Optional Accessories
  • Press-On Feet
  • Infrared,Transparent Red and Clear End Panels
  • 9V Access Panels
  • Pocket Clip
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Enclosures
Product Number 70195990
Product Name Enclosure; Plastic; Black; 5.310 in.; 1.500 in.; 3.350 in.
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 121-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers