Serpac Electronic Enclosures S-Series Two Piece Electronic Enclosure 233

Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses 9V battery compartments Wall mount option Assembly with four screw
Description
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses 9V battery compartments Wall mount option Assembly with four screw

Suppliers

Company
Product
Description
Supplier Links
S-Series Two Piece Electronic Enclosure - 233 - Serpac Electronic Enclosures
La Verne, CA, USA
S-Series Two Piece Electronic Enclosure
233
S-Series Two Piece Electronic Enclosure 233
Two-piece standard design -I refers to the "I" version of a model, with a 0.015" smooth depression on top for printing or flush membrane/label surface Circuit board mounting bosses 9V battery compartments Wall mount option Assembly with four screw
  • Two-piece standard design
  • -I refers to the "I" version of a model, with a 0.015" smooth
    depression on top for printing or flush membrane/label surface
  • Circuit board mounting bosses
  • 9V battery compartments
  • Wall mount option
  • Assembly with four screw
Supplier's Site

Technical Specifications

  Serpac Electronic Enclosures
Product Category Industrial Enclosures
Product Number 233
Product Name S-Series Two Piece Electronic Enclosure
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.38 inch (111 mm)
Width 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9848 - Newark, An Avnet Company
Specs
Length 0.7870 inch (19.99 mm)
Width 2.76 inch (70 mm)
Depth 4.49 inch (114 mm)
View Details
TG Series Enclosures - 100-912-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details