Serpac Electronic Enclosures Enclosure, Polycarbonate, Ip67, Transparent; Enclosure Type Serpac RB33-1TC1BC

Description
ENCLOSURE, POLYCARBONATE, IP67, TRANSPARENT; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:82mm; IP Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, POLYCARBONATE, IP67, TRANSPARENT; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:82mm; IP Rating:IP67; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Polycarbonate, Ip67, Transparent; Enclosure Type Serpac - 88T7677 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Polycarbonate, Ip67, Transparent; Enclosure Type Serpac
88T7677
Enclosure, Polycarbonate, Ip67, Transparent; Enclosure Type Serpac 88T7677
ENCLOSURE, POLYCARBONATE, IP67, TRANSPARENT; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:82mm; IP Rating:IP67; Product Range:- RoHS Compliant: Yes

ENCLOSURE, POLYCARBONATE, IP67, TRANSPARENT; Enclosure Type:Instrument; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:82mm; IP Rating:IP67; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 88T7677
Product Name Enclosure, Polycarbonate, Ip67, Transparent; Enclosure Type Serpac
Type Electronic and Instrument Enclosures
Length 2.17 inch (55.1 mm)
Width 3.15 inch (80 mm)
Depth 3.23 inch (82 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details