Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
H1SSD2452WH
Description
52U 24W SOLID SPLIT DOOR
Request a Quote
Email Supplier
Description
52U 24W SOLID SPLIT DOOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
H1SSD2452WH |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Electronic and Instrument Enclosures
Shape
Rectangular
Length
10 inch (254 mm)
View Details
4 suppliers
Length
3.94 inch (100 mm)
Width
9.45 inch (240 mm)
Depth
6.3 inch (160 mm)
View Details
2 suppliers
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details