Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes HJ644LP

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with stainless steel clamps and stainless steel screws and retained with a stainless steel chain when open. Seamless poured-in place gasket. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - Part No. - H - W HJ443LP - 4.00 4.00 3.00 - - HJ643LP - 6.00 4.00 3.00 14R0503 - 4.88 2.88 HJ863LP - 8.00 6.00 3.50 14R0705 - 6.75 4.88 HJ444LP - 4.00 4.00 4.00 - - HJ644LP - 6.00 4.00 4.00 14R0503 - 4.88 2.88 HJ664LP - 6.00 6.00 4.00 14R0505 - 4.88 4.88 HJ1084LP - 10.00 8.00 4.00 14R0907 - 8.75 6.88 HJ12105LP - 12.00 10.00 5.00 14R1109 - 10.75 8.88 HJ14126LP - 14.00 12.00 6.00 14R1311 - 12.75 10.88 HJ16146LP - 16.00 14.00 6.00 14R1513 - 14.75 12.88 HJ14128LP - 14.00 12.00 8.00 14R1311 - 12.75 10.88 HJ161410LP - 16.00 14.00 10.00 14R1513 - 14.75 12.88 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with stainless steel clamps and stainless steel screws and retained with a stainless steel chain when open. Seamless poured-in place gasket. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - Part No. - H - W HJ443LP - 4.00 4.00 3.00 - - HJ643LP - 6.00 4.00 3.00 14R0503 - 4.88 2.88 HJ863LP - 8.00 6.00 3.50 14R0705 - 6.75 4.88 HJ444LP - 4.00 4.00 4.00 - - HJ644LP - 6.00 4.00 4.00 14R0503 - 4.88 2.88 HJ664LP - 6.00 6.00 4.00 14R0505 - 4.88 4.88 HJ1084LP - 10.00 8.00 4.00 14R0907 - 8.75 6.88 HJ12105LP - 12.00 10.00 5.00 14R1109 - 10.75 8.88 HJ14126LP - 14.00 12.00 6.00 14R1311 - 12.75 10.88 HJ16146LP - 16.00 14.00 6.00 14R1513 - 14.75 12.88 HJ14128LP - 14.00 12.00 8.00 14R1311 - 12.75 10.88 HJ161410LP - 16.00 14.00 10.00 14R1513 - 14.75 12.88 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - HJ644LP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
HJ644LP
Electrical - Mild Steel - Junction Boxes HJ644LP
Application Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures. Provides a degree of protection from falling dirt, dust, oil and water. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Lift off cover is secured with stainless steel clamps and stainless steel screws and retained with a stainless steel chain when open. Seamless poured-in place gasket. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided on the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Inner Panel Part No. - H - W - D - Part No. - H - W HJ443LP - 4.00 4.00 3.00 - - HJ643LP - 6.00 4.00 3.00 14R0503 - 4.88 2.88 HJ863LP - 8.00 6.00 3.50 14R0705 - 6.75 4.88 HJ444LP - 4.00 4.00 4.00 - - HJ644LP - 6.00 4.00 4.00 14R0503 - 4.88 2.88 HJ664LP - 6.00 6.00 4.00 14R0505 - 4.88 4.88 HJ1084LP - 10.00 8.00 4.00 14R0907 - 8.75 6.88 HJ12105LP - 12.00 10.00 5.00 14R1109 - 10.75 8.88 HJ14126LP - 14.00 12.00 6.00 14R1311 - 12.75 10.88 HJ16146LP - 16.00 14.00 6.00 14R1513 - 14.75 12.88 HJ14128LP - 14.00 12.00 8.00 14R1311 - 12.75 10.88 HJ161410LP - 16.00 14.00 10.00 14R1513 - 14.75 12.88 Alternative inner panel options also available.

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneumatic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides a degree of protection from falling dirt, dust, oil and water.

Standards

  • UL 508A Type 3R, 4, 12 and 13
  • CSA Type 3R, 4, 12 and 13
  • Complies with
    • NEMA Type 3R, 4, 12 and 13
    • IEC 60529, IP66

Construction

  • Body formed from 16 gauge or 14 gauge steel. Covers are formed from 14 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Lift off cover is secured with stainless steel clamps and stainless steel screws and retained with a stainless steel chain when open.
  • Seamless poured-in place gasket.
  • Internal threaded weld studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided on the enclosure.

Finish

  • Cover and enclosure are phosphatized and finished in ANSI 61 gray recoatable powder coating

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Swing Panel Kit
  • Door Clamping Hardware
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional Inner Panel
Part No. - H - W - D - Part No. - H - W
HJ443LP - 4.00 4.00 3.00 - -
HJ643LP - 6.00 4.00 3.00 14R0503 - 4.88 2.88
HJ863LP - 8.00 6.00 3.50 14R0705 - 6.75 4.88
HJ444LP - 4.00 4.00 4.00 - -
HJ644LP - 6.00 4.00 4.00 14R0503 - 4.88 2.88
HJ664LP - 6.00 6.00 4.00 14R0505 - 4.88 4.88
HJ1084LP - 10.00 8.00 4.00 14R0907 - 8.75 6.88
HJ12105LP - 12.00 10.00 5.00 14R1109 - 10.75 8.88
HJ14126LP - 14.00 12.00 6.00 14R1311 - 12.75 10.88
HJ16146LP - 16.00 14.00 6.00 14R1513 - 14.75 12.88
HJ14128LP - 14.00 12.00 8.00 14R1311 - 12.75 10.88
HJ161410LP - 16.00 14.00 10.00 14R1513 - 14.75 12.88
Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - HJ644LP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HJ644LP
Enclosures, Boxes, & Cases HJ644LP
N4 J BOX LIFT OFF - 6X4X4

N4 J BOX LIFT OFF - 6X4X4

Buy Now
Boxes - 164-HJ644LP-ND - DigiKey
Thief River Falls, MN, United States
"JUNCTION BOX STEEL GRY 6""L X 4""W"

"JUNCTION BOX STEEL GRY 6""L X 4""W"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HJ644LP HJ644LP 164-HJ644LP-ND
Product Name Electrical - Mild Steel - Junction Boxes Enclosures, Boxes, & Cases Boxes
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
Small Enclosures - General Purpose Metal - 1411FBBU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 2.7 inch (68.58 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Boxes - 164-1414N4PHSSK6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALK12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
4 suppliers