Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware ESP3020

Description
E-S. PANEL FITS 30 X 20
Request a Quote Datasheet
Description
E-S. PANEL FITS 30 X 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - ESP3020 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
ESP3020
Enclosures Accessories and Hardware ESP3020
E-S. PANEL FITS 30 X 20

E-S. PANEL FITS 30 X 20

Buy Now
Box Components - ESP3020 - ESP3020 - Win Source Electronics
Laguna Hills, CA, United States
Box Components - ESP3020
ESP3020
Box Components - ESP3020 ESP3020
Manufacturer: Hammond Manufacturing Win Source Part Number: 795218-ESP3020 Series: Eclipse Type: Panel, Inner Color: White Features: Hinged For Use With/Related Products: Eclipse Series Material: Metal, Steel Family Name: ESP3020 Categories: Boxes, Enclosures, Racks Dimension: 30.000" L x 20.000" W (762.00mm x 508.00mm) Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 795218-ESP3020
Series: Eclipse
Type: Panel, Inner
Color: White
Features: Hinged
For Use With/Related Products: Eclipse Series
Material: Metal, Steel
Family Name: ESP3020
Categories: Boxes, Enclosures, Racks
Dimension: 30.000" L x 20.000" W (762.00mm x 508.00mm)
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
ESP3020
Electrical Enclosure Accessories ESP3020
Electrical Enclosure Accessories Eclipse Swing Frame Panel Fits 30 x 20"

Electrical Enclosure Accessories Eclipse Swing Frame Panel Fits 30 x 20"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ESP3020 ESP3020 ESP3020
Product Name Enclosures Accessories and Hardware Box Components - ESP3020 Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418G6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 16 inch (406 mm)
View Details
4 suppliers