Hammond Manufacturing Company Inc. Boxes, Enclosures, Racks - Box Components ESP2016

Description
Win Source Part Number: 1228617-ESP2016 Category: Boxes, Enclosures, Racks>Box Components Series: Eclipse Type: Panel, Inner Color: White Features: Hinged Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 20.000" L x 16.000" W (508.00mm x 406.40mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing
Request a Quote Datasheet
Description
Win Source Part Number: 1228617-ESP2016 Category: Boxes, Enclosures, Racks>Box Components Series: Eclipse Type: Panel, Inner Color: White Features: Hinged Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 20.000" L x 16.000" W (508.00mm x 406.40mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Box Components - ESP2016 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Box Components
ESP2016
Boxes, Enclosures, Racks - Box Components ESP2016
Win Source Part Number: 1228617-ESP2016 Category: Boxes, Enclosures, Racks>Box Components Series: Eclipse Type: Panel, Inner Color: White Features: Hinged Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 20.000" L x 16.000" W (508.00mm x 406.40mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing

Win Source Part Number: 1228617-ESP2016
Category: Boxes, Enclosures, Racks>Box Components
Series: Eclipse
Type: Panel, Inner
Color: White
Features: Hinged
Package: Box
For Use With/Related Products: Eclipse Series
Standard Package: 1
Material: Metal, Steel
Dimension: 20.000" L x 16.000" W (508.00mm x 406.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing

Buy Now Datasheet
Enclosures Accessories and Hardware - ESP2016 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
ESP2016
Enclosures Accessories and Hardware ESP2016
E-S. PANEL FITS 20 X 16

E-S. PANEL FITS 20 X 16

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
ESP2016
Electrical Enclosure Accessories ESP2016
Electrical Enclosure Accessories Swing Panel For 20x16" Eclipse

Electrical Enclosure Accessories Swing Panel For 20x16" Eclipse

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ESP2016 ESP2016 ESP2016
Product Name Boxes, Enclosures, Racks - Box Components Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Ergonomic High Gloss Handheld Enclosures - STYLE-CASE - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 4.84 to 6.54 inch (123 to 166 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBNBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 3 inch (76.2 mm)
View Details
3 suppliers