Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware FLK48MM

Description
48 LIGHT MAGNET MOUNT
Request a Quote Datasheet
Description
48 LIGHT MAGNET MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - FLK48MM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
FLK48MM
Enclosures Accessories and Hardware FLK48MM
48 LIGHT MAGNET MOUNT

48 LIGHT MAGNET MOUNT

Buy Now
Boxes, Enclosures, Racks - Rack Accessories - FLK48MM - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
FLK48MM
Boxes, Enclosures, Racks - Rack Accessories FLK48MM
Win Source Part Number: 1179499-FLK48MM Category: Boxes, Enclosures, Racks>Rack Accessories Series: FLK Features: Magnet Package: Bag Accessory Type: Mounting Bracket For Use With/Related Products: Light Kits Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8505.19.3000 Mfr: Hammond Manufacturing Other Names: FLK48MM-ND,HM5437 Base Product Number: FLK

Win Source Part Number: 1179499-FLK48MM
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: FLK
Features: Magnet
Package: Bag
Accessory Type: Mounting Bracket
For Use With/Related Products: Light Kits
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8505.19.3000
Mfr: Hammond Manufacturing
Other Names: FLK48MM-ND,HM5437
Base Product Number: FLK

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number FLK48MM FLK48MM
Product Name Enclosures Accessories and Hardware Boxes, Enclosures, Racks - Rack Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Universal Diecast Aluminum Enclosures - Diecast 5000 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 1.96 to 7.55 inch (49.78 to 192 mm)
View Details
Boxes - 164-1414N4PHS16GLP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
ENCLOSURE, ABS, BLACK, 3.346 X 2.205 X 1.63 - 70016641 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details