Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware F1868

Description
NON MET INNER PANEL FITS 18X16
Request a Quote Datasheet
Description
NON MET INNER PANEL FITS 18X16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - F1868 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
F1868
Enclosures Accessories and Hardware F1868
NON MET INNER PANEL FITS 18X16

NON MET INNER PANEL FITS 18X16

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
F1868
Electrical Enclosure Accessories F1868
Electrical Enclosure Accessories Fiberglass Panel 16.88x14.88" NEMA4X

Electrical Enclosure Accessories Fiberglass Panel 16.88x14.88" NEMA4X

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number F1868 F1868
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.93 inch (49 mm)
Width 3.46 inch (88 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411DU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers