Hammond Manufacturing Company Inc. Box Components - ESP4836 ESP4836

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 795256-ESP4836 Series: Eclipse Type: Panel, Inner Color: White Features: Hinged For Use With/Related Products: Eclipse Series Material: Metal, Steel Family Name: ESP4836 Categories: Boxes, Enclosures, Racks Dimension: 48.000" L x 36.000" W (1219.20mm x 914.40mm) Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 795256-ESP4836 Series: Eclipse Type: Panel, Inner Color: White Features: Hinged For Use With/Related Products: Eclipse Series Material: Metal, Steel Family Name: ESP4836 Categories: Boxes, Enclosures, Racks Dimension: 48.000" L x 36.000" W (1219.20mm x 914.40mm) Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Box Components - ESP4836 - ESP4836 - Win Source Electronics
Laguna Hills, CA, United States
Box Components - ESP4836
ESP4836
Box Components - ESP4836 ESP4836
Manufacturer: Hammond Manufacturing Win Source Part Number: 795256-ESP4836 Series: Eclipse Type: Panel, Inner Color: White Features: Hinged For Use With/Related Products: Eclipse Series Material: Metal, Steel Family Name: ESP4836 Categories: Boxes, Enclosures, Racks Dimension: 48.000" L x 36.000" W (1219.20mm x 914.40mm) Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Hammond Manufacturing
Win Source Part Number: 795256-ESP4836
Series: Eclipse
Type: Panel, Inner
Color: White
Features: Hinged
For Use With/Related Products: Eclipse Series
Material: Metal, Steel
Family Name: ESP4836
Categories: Boxes, Enclosures, Racks
Dimension: 48.000" L x 36.000" W (1219.20mm x 914.40mm)
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Enclosures Accessories and Hardware - ESP4836 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
ESP4836
Enclosures Accessories and Hardware ESP4836
E-S. PANEL FITS 48 X 36

E-S. PANEL FITS 48 X 36

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
ESP4836
Electrical Enclosure Accessories ESP4836
Electrical Enclosure Accessories Swing Panel For 48x36" Eclipse

Electrical Enclosure Accessories Swing Panel For 48x36" Eclipse

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ESP4836 ESP4836 ESP4836
Product Name Box Components - ESP4836 Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Outdoor/waterproof Enclosure, Asa, Grey; Enclosure Type Takachi - 45Y4639 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 3.94 inch (100 mm)
Depth 3.94 inch (100 mm)
View Details