Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware FLHTF800A115

Description
ENCLOSURE HEATER 800W, 120VAC
Request a Quote
Description
ENCLOSURE HEATER 800W, 120VAC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - FLHTF800A115 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
FLHTF800A115
Enclosures Accessories and Hardware FLHTF800A115
ENCLOSURE HEATER 800W, 120VAC

ENCLOSURE HEATER 800W, 120VAC

Buy Now
Enclosure - 38312871 - Radwell International
Willingboro, NJ, United States
Enclosure
38312871
Enclosure 38312871
HAMMOND ENCLOSURE HEATER, AXIAL FAN, 800W HEATING CAPACITY, INCOLOY TUBULAR HEATING ELEMENT, 120 VAC OPERATING VOLTAGE, 60 HZ, ADJUSTABLE THERMOSTAT, N.C. (OPEN ON RISE) 0 TO 100 DEG F, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

HAMMOND ENCLOSURE HEATER, AXIAL FAN, 800W HEATING CAPACITY, INCOLOY TUBULAR HEATING ELEMENT, 120 VAC OPERATING VOLTAGE, 60 HZ, ADJUSTABLE THERMOSTAT, N.C. (OPEN ON RISE) 0 TO 100 DEG F, PANEL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International
Product Category Industrial Enclosures Industrial Enclosures
Product Number FLHTF800A115 38312871
Product Name Enclosures Accessories and Hardware Enclosure
Type Junction Box Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1412Y - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 8 inch (203 mm)
View Details
3 suppliers