Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
H1SSD2442WH
Description
42U 24W SOLID SPLIT DOOR
Request a Quote
Email Supplier
Description
42U 24W SOLID SPLIT DOOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
H1SSD2442WH |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Material
Polystyrene
NEMA Rating
NEMA Enclosures; Type 4X
View Details
3 suppliers
Material
Steel - Stainless
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
View Details
Type
Consolet Enclosures
Shape
Rectangular
Mounting Type
Desktop
View Details
Length
3.94 inch (100 mm)
Width
12.6 inch (320 mm)
Depth
6.3 inch (160 mm)
View Details
2 suppliers