Hammond Manufacturing Company Inc. Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures FT-01

Description
Key Features: Designed to house P.C. boards - for instrument use. Molded in light grey or translucent black general purpose ABS plastic with a light texture (front & rear panels are smooth). Material carries a UL flammability rating of UL94 HB. Two-part clam shell construction. Bottom half includes molded in standoffs for easy P.C. board installation. Larger enclosures also include P.C. board standoffs on the top half (see photo tables for details). Four short M3 screws included Front & rear panels are interchangeable and easily removable for modifications. Tongue and groove construction provides protection against dust & water. Designed to meet IP43. Includes two (or four) assembly screws (depending on size). All units except the RM2015S and RM2055S are secured with M3 Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. The RM2015S and RM2055S use self tapping Philips screws. Options include replacement IR translucent or aluminum panels. Photos Assembled View Internal View Internal View Folding Foot Kit Kit consists of two (2) enclosure brackets, two (2) mounting screws & two (2) hinged feet Mounts to the bottom half - towards the front of the enclosure Allows angled view of enclosure front panel Part Number: FT-01 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Part Number - - - Beige - Translucent Black - Length - Width - Enclosure Depth (Assembled) RM2005S - RM2005STBK - 4.13 3.15 0.98 RM2005M - RM2005MTBK - 4.13 3.15 1.30 RM2005L - RM2005LTBK - 4.13 3.15 1.57 RM2015S - 5.12 3.94 1.18 RM2015M - 5.12 3.94 1.97 RM2015L - 5.12 3.94 2.76 RM2055S - 7.48 5.51 1.18 RM2055M - 7.48 5.51 1.97 RM2055L - 7.48 5.51 2.76 RM2095S - 9.84 7.09 1.97 RM2095M - 9.84 7.09 2.95 RM2095L - 9.84 7.09 3.94
Request a Quote
Description
Key Features: Designed to house P.C. boards - for instrument use. Molded in light grey or translucent black general purpose ABS plastic with a light texture (front & rear panels are smooth). Material carries a UL flammability rating of UL94 HB. Two-part clam shell construction. Bottom half includes molded in standoffs for easy P.C. board installation. Larger enclosures also include P.C. board standoffs on the top half (see photo tables for details). Four short M3 screws included Front & rear panels are interchangeable and easily removable for modifications. Tongue and groove construction provides protection against dust & water. Designed to meet IP43. Includes two (or four) assembly screws (depending on size). All units except the RM2015S and RM2055S are secured with M3 Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. The RM2015S and RM2055S use self tapping Philips screws. Options include replacement IR translucent or aluminum panels. Photos Assembled View Internal View Internal View Folding Foot Kit Kit consists of two (2) enclosure brackets, two (2) mounting screws & two (2) hinged feet Mounts to the bottom half - towards the front of the enclosure Allows angled view of enclosure front panel Part Number: FT-01 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Part Number - - - Beige - Translucent Black - Length - Width - Enclosure Depth (Assembled) RM2005S - RM2005STBK - 4.13 3.15 0.98 RM2005M - RM2005MTBK - 4.13 3.15 1.30 RM2005L - RM2005LTBK - 4.13 3.15 1.57 RM2015S - 5.12 3.94 1.18 RM2015M - 5.12 3.94 1.97 RM2015L - 5.12 3.94 2.76 RM2055S - 7.48 5.51 1.18 RM2055M - 7.48 5.51 1.97 RM2055L - 7.48 5.51 2.76 RM2095S - 9.84 7.09 1.97 RM2095M - 9.84 7.09 2.95 RM2095L - 9.84 7.09 3.94
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures - FT-01 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures
FT-01
Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures FT-01
Key Features: Designed to house P.C. boards - for instrument use. Molded in light grey or translucent black general purpose ABS plastic with a light texture (front & rear panels are smooth). Material carries a UL flammability rating of UL94 HB. Two-part clam shell construction. Bottom half includes molded in standoffs for easy P.C. board installation. Larger enclosures also include P.C. board standoffs on the top half (see photo tables for details). Four short M3 screws included Front & rear panels are interchangeable and easily removable for modifications. Tongue and groove construction provides protection against dust & water. Designed to meet IP43. Includes two (or four) assembly screws (depending on size). All units except the RM2015S and RM2055S are secured with M3 Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. The RM2015S and RM2055S use self tapping Philips screws. Options include replacement IR translucent or aluminum panels. Photos Assembled View Internal View Internal View Folding Foot Kit Kit consists of two (2) enclosure brackets, two (2) mounting screws & two (2) hinged feet Mounts to the bottom half - towards the front of the enclosure Allows angled view of enclosure front panel Part Number: FT-01 Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm Part Number - Part Number - - - Beige - Translucent Black - Length - Width - Enclosure Depth (Assembled) RM2005S - RM2005STBK - 4.13 3.15 0.98 RM2005M - RM2005MTBK - 4.13 3.15 1.30 RM2005L - RM2005LTBK - 4.13 3.15 1.57 RM2015S - 5.12 3.94 1.18 RM2015M - 5.12 3.94 1.97 RM2015L - 5.12 3.94 2.76 RM2055S - 7.48 5.51 1.18 RM2055M - 7.48 5.51 1.97 RM2055L - 7.48 5.51 2.76 RM2095S - 9.84 7.09 1.97 RM2095M - 9.84 7.09 2.95 RM2095L - 9.84 7.09 3.94

Key Features:

  • Designed to house P.C. boards - for instrument use.
  • Molded in light grey or translucent black general purpose ABS plastic with a light texture (front & rear panels are smooth). Material carries a UL flammability rating of UL94 HB.
  • Two-part clam shell construction. Bottom half includes molded in standoffs for easy P.C. board installation. Larger enclosures also include P.C. board standoffs on the top half (see photo tables for details). Four short M3 screws included
  • Front & rear panels are interchangeable and easily removable for modifications.
  • Tongue and groove construction provides protection against dust & water. Designed to meet IP43.
  • Includes two (or four) assembly screws (depending on size).
  • All units except the RM2015S and RM2055S are secured with M3 Philips machine screws, threaded into integral brass bushings. Perfect for applications when repetitive assembly and disassembly are required. The RM2015S and RM2055S use self tapping Philips screws.
  • Options include replacement IR translucent or aluminum panels.

Photos


Assembled View
Internal View
Internal View

Folding Foot Kit

  • Kit consists of two (2) enclosure brackets, two (2) mounting screws & two (2) hinged feet
  • Mounts to the bottom half - towards the front of the enclosure
  • Allows angled view of enclosure front panel
  • Part Number: FT-01

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


Part Number - Part Number - - -
Beige - Translucent Black - Length - Width - Enclosure Depth (Assembled)
RM2005S - RM2005STBK - 4.13 3.15 0.98
RM2005M - RM2005MTBK - 4.13 3.15 1.30
RM2005L - RM2005LTBK - 4.13 3.15 1.57
RM2015S - 5.12 3.94 1.18
RM2015M - 5.12 3.94 1.97
RM2015L - 5.12 3.94 2.76
RM2055S - 7.48 5.51 1.18
RM2055M - 7.48 5.51 1.97
RM2055L - 7.48 5.51 2.76
RM2095S - 9.84 7.09 1.97
RM2095M - 9.84 7.09 2.95
RM2095L - 9.84 7.09 3.94

Supplier's Site
Enclosures, Boxes, & Cases - FT-01 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
FT-01
Enclosures, Boxes, & Cases FT-01
FEET FOR RH / RM SERIES

FEET FOR RH / RM SERIES

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number FT-01 FT-01
Product Name Small Enclosures - Plastic Enclosures - Ritec Plastic Enclosures Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411FBGBK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Enclosures, Boxes, & Cases - 1414PHO8LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16ER8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411KU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers