Hammond Manufacturing Company Inc. Electrical - Commercial - Metering Cabinets HCT484814H

Description
Application Designed for use as Current Transformer Cabinet to house and protect instrument current transformers in outdoor applications. Can also be used as a general purpose enclosure for various junction, meter, transformer and relay applications.. Provides protection against rain, sleet, snow and dripping water. Standards UL 50 Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Body and covers formed from 14 gauge galvanized steel (12 gauge for units 30" and wider) Mounting studs for optional inner panels Integral drip shield top and seam free sides Mounting holes provided through back of enclosure Permanently installed lift off hinges Removable doors Single door design with hasp/screw closure. Double door design with handle. Padlocking provisions provided ANSI 61 Gray Polyester Powder finish inside and outside Finish Cover and enclosure are phosphatized and finished with a recoatable ANSI 61 smooth Gray powder inside and out. Accessories Additional Inner Panels Perforated Inner Panels Door Stop Kit Ventilation Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Type of - Enclosure - Optional Panel Part No. - Door - H - W - D - Part No. HCT302411H - Single 30.00 24.00 11.00 18P2721 HCT362011H - Single 36.00 20.00 11.00 18P3317 HCT363011H - Single 36.00 30.00 11.00 18P3327 HCT363611H - Single 36.00 36.00 11.00 18P3333 HCT482411H - Single 48.00 24.00 11.00 18P4521 HCT483011H - Single 48.00 30.00 11.00 18P4527 HCT483611H - Single 48.00 36.00 11.00 18P4533 HCT484814H - Double 48.00 48.00 14.00 18P4545
Request a Quote
Description
Application Designed for use as Current Transformer Cabinet to house and protect instrument current transformers in outdoor applications. Can also be used as a general purpose enclosure for various junction, meter, transformer and relay applications.. Provides protection against rain, sleet, snow and dripping water. Standards UL 50 Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Body and covers formed from 14 gauge galvanized steel (12 gauge for units 30" and wider) Mounting studs for optional inner panels Integral drip shield top and seam free sides Mounting holes provided through back of enclosure Permanently installed lift off hinges Removable doors Single door design with hasp/screw closure. Double door design with handle. Padlocking provisions provided ANSI 61 Gray Polyester Powder finish inside and outside Finish Cover and enclosure are phosphatized and finished with a recoatable ANSI 61 smooth Gray powder inside and out. Accessories Additional Inner Panels Perforated Inner Panels Door Stop Kit Ventilation Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Type of - Enclosure - Optional Panel Part No. - Door - H - W - D - Part No. HCT302411H - Single 30.00 24.00 11.00 18P2721 HCT362011H - Single 36.00 20.00 11.00 18P3317 HCT363011H - Single 36.00 30.00 11.00 18P3327 HCT363611H - Single 36.00 36.00 11.00 18P3333 HCT482411H - Single 48.00 24.00 11.00 18P4521 HCT483011H - Single 48.00 30.00 11.00 18P4527 HCT483611H - Single 48.00 36.00 11.00 18P4533 HCT484814H - Double 48.00 48.00 14.00 18P4545
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Metering Cabinets - HCT484814H - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Metering Cabinets
HCT484814H
Electrical - Commercial - Metering Cabinets HCT484814H
Application Designed for use as Current Transformer Cabinet to house and protect instrument current transformers in outdoor applications. Can also be used as a general purpose enclosure for various junction, meter, transformer and relay applications.. Provides protection against rain, sleet, snow and dripping water. Standards UL 50 Type 3R Complies with NEMA Type 3R IEC 60529, IP24 Construction Body and covers formed from 14 gauge galvanized steel (12 gauge for units 30" and wider) Mounting studs for optional inner panels Integral drip shield top and seam free sides Mounting holes provided through back of enclosure Permanently installed lift off hinges Removable doors Single door design with hasp/screw closure. Double door design with handle. Padlocking provisions provided ANSI 61 Gray Polyester Powder finish inside and outside Finish Cover and enclosure are phosphatized and finished with a recoatable ANSI 61 smooth Gray powder inside and out. Accessories Additional Inner Panels Perforated Inner Panels Door Stop Kit Ventilation Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Type of - Enclosure - Optional Panel Part No. - Door - H - W - D - Part No. HCT302411H - Single 30.00 24.00 11.00 18P2721 HCT362011H - Single 36.00 20.00 11.00 18P3317 HCT363011H - Single 36.00 30.00 11.00 18P3327 HCT363611H - Single 36.00 36.00 11.00 18P3333 HCT482411H - Single 48.00 24.00 11.00 18P4521 HCT483011H - Single 48.00 30.00 11.00 18P4527 HCT483611H - Single 48.00 36.00 11.00 18P4533 HCT484814H - Double 48.00 48.00 14.00 18P4545

Application

  • Designed for use as Current Transformer Cabinet to house and protect instrument current transformers in outdoor applications.
  • Can also be used as a general purpose enclosure for various junction, meter, transformer and relay applications..
  • Provides protection against rain, sleet, snow and dripping water.

Standards

  • UL 50 Type 3R
  • Complies with
    • NEMA Type 3R
    • IEC 60529, IP24

Construction

  • Body and covers formed from 14 gauge galvanized steel (12 gauge for units 30" and wider)
  • Mounting studs for optional inner panels
  • Integral drip shield top and seam free sides
  • Mounting holes provided through back of enclosure
  • Permanently installed lift off hinges
  • Removable doors
  • Single door design with hasp/screw closure. Double door design with handle.
  • Padlocking provisions provided
  • ANSI 61 Gray Polyester Powder finish inside and outside

Finish

  • Cover and enclosure are phosphatized and finished with a recoatable ANSI 61 smooth Gray powder inside and out.

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Door Stop Kit
  • Ventilation

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Type of - Enclosure - Optional Panel
Part No. - Door - H - W - D - Part No.
HCT302411H - Single 30.00 24.00 11.00 18P2721
HCT362011H - Single 36.00 20.00 11.00 18P3317
HCT363011H - Single 36.00 30.00 11.00 18P3327
HCT363611H - Single 36.00 36.00 11.00 18P3333
HCT482411H - Single 48.00 24.00 11.00 18P4521
HCT483011H - Single 48.00 30.00 11.00 18P4527
HCT483611H - Single 48.00 36.00 11.00 18P4533
HCT484814H - Double 48.00 48.00 14.00 18P4545

Supplier's Site
Enclosures, Boxes, & Cases - HCT484814H - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HCT484814H
Enclosures, Boxes, & Cases HCT484814H
3R CT CABINET 48X48X14

3R CT CABINET 48X48X14

Buy Now

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HCT484814H HCT484814H
Product Name Electrical - Commercial - Metering Cabinets Enclosures, Boxes, & Cases
Type Electronic and Instrument Enclosures Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Aluminum - Wallmount Enclosures - 1418N4ALM12 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
5 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418N4C6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHJ6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
Enclosures, Boxes, & Cases - 1414PHK8LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers