Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware ESP1612

Description
E-S. PANEL FITS 16 X 12
Request a Quote Datasheet
Description
E-S. PANEL FITS 16 X 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - ESP1612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
ESP1612
Enclosures Accessories and Hardware ESP1612
E-S. PANEL FITS 16 X 12

E-S. PANEL FITS 16 X 12

Buy Now
Boxes, Enclosures, Racks - Box Components - ESP1612 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Box Components
ESP1612
Boxes, Enclosures, Racks - Box Components ESP1612
Win Source Part Number: 1058001-ESP1612 Category: Boxes, Enclosures, Racks>Box Components Series: Eclipse Type: Panel, Inner Color: White Features: Hinged Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 16.000" L x 12.000" W (406.40mm x 304.80mm) Alternative Parts (Cross-Reference): HJ12126HLP; ESP1212; HJ161410HLP; CS-11206-BT; CS-11210-BT; CS-11212-BT; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing

Win Source Part Number: 1058001-ESP1612
Category: Boxes, Enclosures, Racks>Box Components
Series: Eclipse
Type: Panel, Inner
Color: White
Features: Hinged
Package: Box
For Use With/Related Products: Eclipse Series
Standard Package: 1
Material: Metal, Steel
Dimension: 16.000" L x 12.000" W (406.40mm x 304.80mm)
Alternative Parts (Cross-Reference): HJ12126HLP; ESP1212; HJ161410HLP; CS-11206-BT; CS-11210-BT; CS-11212-BT;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
ESP1612
Electrical Enclosure Accessories ESP1612
Electrical Enclosure Accessories Eclipse Swing Frame Panel Fits 16 x 12"

Electrical Enclosure Accessories Eclipse Swing Frame Panel Fits 16 x 12"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ESP1612 ESP1612 ESP1612
Product Name Enclosures Accessories and Hardware Boxes, Enclosures, Racks - Box Components Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details