Hammond Manufacturing Company Inc. Rack Thermal Management - HB2160A HB2160A

Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 761798-HB2160A Series: HB Type: Fan Specifications: Fan, AC, Rectangular, 160 CFM Voltage - Input: 115VAC Shipping Info: Shipped from Digi-Key Weight: 10 lbs (4.5kg) Family Name: HB Categories: Boxes, Enclosures, Racks Dimension: 17.09" L x 6.64" W x 3.50" H (434.1mm x 168.7mm x 88.9mm) ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Hammond Manufacturing Win Source Part Number: 761798-HB2160A Series: HB Type: Fan Specifications: Fan, AC, Rectangular, 160 CFM Voltage - Input: 115VAC Shipping Info: Shipped from Digi-Key Weight: 10 lbs (4.5kg) Family Name: HB Categories: Boxes, Enclosures, Racks Dimension: 17.09" L x 6.64" W x 3.50" H (434.1mm x 168.7mm x 88.9mm) ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Thermal Management - HB2160A - HB2160A - Win Source Electronics
Laguna Hills, CA, United States
Rack Thermal Management - HB2160A
HB2160A
Rack Thermal Management - HB2160A HB2160A
Manufacturer: Hammond Manufacturing Win Source Part Number: 761798-HB2160A Series: HB Type: Fan Specifications: Fan, AC, Rectangular, 160 CFM Voltage - Input: 115VAC Shipping Info: Shipped from Digi-Key Weight: 10 lbs (4.5kg) Family Name: HB Categories: Boxes, Enclosures, Racks Dimension: 17.09" L x 6.64" W x 3.50" H (434.1mm x 168.7mm x 88.9mm) ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 761798-HB2160A
Series: HB
Type: Fan
Specifications: Fan, AC, Rectangular, 160 CFM
Voltage - Input: 115VAC
Shipping Info: Shipped from Digi-Key
Weight: 10 lbs (4.5kg)
Family Name: HB
Categories: Boxes, Enclosures, Racks
Dimension: 17.09" L x 6.64" W x 3.50" H (434.1mm x 168.7mm x 88.9mm)
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Enclosures Accessories and Hardware - HB2160A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
HB2160A
Enclosures Accessories and Hardware HB2160A
19 2U BLOWER

19 2U BLOWER

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures
Product Number HB2160A HB2160A
Product Name Rack Thermal Management - HB2160A Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Small Enclosures - General Purpose Metal - 1411K - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 2.2 inch (55.88 mm)
View Details
4 suppliers
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details