Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware FT600HA1BK

Description
FAN TRAY 115V 600CFM W/ SWITCH
Request a Quote Datasheet
Description
FAN TRAY 115V 600CFM W/ SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - FT600HA1BK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
FT600HA1BK
Enclosures Accessories and Hardware FT600HA1BK
FAN TRAY 115V 600CFM W/ SWITCH

FAN TRAY 115V 600CFM W/ SWITCH

Buy Now
Rack Thermal Management - FT600HA1BK - FT600HA1BK - Win Source Electronics
Laguna Hills, CA, United States
Rack Thermal Management - FT600HA1BK
FT600HA1BK
Rack Thermal Management - FT600HA1BK FT600HA1BK
Manufacturer: Hammond Manufacturing Win Source Part Number: 763419-FT600HA1BK Series: FT Type: Fan Tray Specifications: Fan Tray, AC, 6 Fans, 600 CFM Voltage - Input: 115VAC Shipping Info: Shipped from Digi-Key Weight: 20 lbs (9.1kg) Family Name: FT600HA1BK Categories: Boxes, Enclosures, Racks Dimension: 16.99" L x 13.12" W x 1.75" H (431.5mm x 333.2mm x 44.4mm) Introduction Date: August 22, 2007 ECCN: EAR99 Country of Origin: Canada Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Hammond Manufacturing
Win Source Part Number: 763419-FT600HA1BK
Series: FT
Type: Fan Tray
Specifications: Fan Tray, AC, 6 Fans, 600 CFM
Voltage - Input: 115VAC
Shipping Info: Shipped from Digi-Key
Weight: 20 lbs (9.1kg)
Family Name: FT600HA1BK
Categories: Boxes, Enclosures, Racks
Dimension: 16.99" L x 13.12" W x 1.75" H (431.5mm x 333.2mm x 44.4mm)
Introduction Date: August 22, 2007
ECCN: EAR99
Country of Origin: Canada
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number FT600HA1BK FT600HA1BK
Product Name Enclosures Accessories and Hardware Rack Thermal Management - FT600HA1BK
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 7.87 inch (200 mm)
Depth 5.91 inch (150 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418A6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers