Hammond Manufacturing Company Inc. Boxes, Enclosures, Racks - Box Components ESP2020

Description
Win Source Part Number: 1226569-ESP2020 Category: Boxes, Enclosures, Racks>Box Components Series: Eclipse Type: Panel, Inner Color: White Features: Hinged Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 20.000" L x 20.000" W (508.00mm x 508.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing
Request a Quote Datasheet
Description
Win Source Part Number: 1226569-ESP2020 Category: Boxes, Enclosures, Racks>Box Components Series: Eclipse Type: Panel, Inner Color: White Features: Hinged Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 20.000" L x 20.000" W (508.00mm x 508.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Box Components - ESP2020 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Box Components
ESP2020
Boxes, Enclosures, Racks - Box Components ESP2020
Win Source Part Number: 1226569-ESP2020 Category: Boxes, Enclosures, Racks>Box Components Series: Eclipse Type: Panel, Inner Color: White Features: Hinged Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 20.000" L x 20.000" W (508.00mm x 508.00mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing

Win Source Part Number: 1226569-ESP2020
Category: Boxes, Enclosures, Racks>Box Components
Series: Eclipse
Type: Panel, Inner
Color: White
Features: Hinged
Package: Box
For Use With/Related Products: Eclipse Series
Standard Package: 1
Material: Metal, Steel
Dimension: 20.000" L x 20.000" W (508.00mm x 508.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing

Buy Now Datasheet
Enclosures Accessories and Hardware - ESP2020 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
ESP2020
Enclosures Accessories and Hardware ESP2020
E-S. PANEL FITS 20 X 20

E-S. PANEL FITS 20 X 20

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
ESP2020
Electrical Enclosure Accessories ESP2020
Electrical Enclosure Accessories Eclipse Swing Frame Panel Fits 20 x 20"

Electrical Enclosure Accessories Eclipse Swing Frame Panel Fits 20 x 20"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ESP2020 ESP2020 ESP2020
Product Name Boxes, Enclosures, Racks - Box Components Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 1414N4PHSSELP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details
2 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details