Hammond Manufacturing Company Inc. Enclosures Accessories and Hardware ESF3624

Description
E-S. FRAME FITS 36 X 24
Request a Quote Datasheet
Description
E-S. FRAME FITS 36 X 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - ESF3624 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
ESF3624
Enclosures Accessories and Hardware ESF3624
E-S. FRAME FITS 36 X 24

E-S. FRAME FITS 36 X 24

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
ESF3624
Electrical Enclosure Accessories ESF3624
Electrical Enclosure Accessories Eclipse Swing Frame Frame 36 x 24"

Electrical Enclosure Accessories Eclipse Swing Frame Frame 36 x 24"

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number ESF3624 ESF3624
Product Name Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1896591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 11.81 inch (300 mm)
Depth 5.91 inch (150 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418CA6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers