Hammond Manufacturing Company Inc. Boxes, Enclosures, Racks - Box Components ESP1212

Description
Win Source Part Number: 1057989-ESP1212 Category: Boxes, Enclosures, Racks>Box Components Series: Eclipse Type: Panel, Inner Color: White Features: Hinged Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 12.000" L x 12.000" W (304.80mm x 304.80mm) Alternative Parts (Cross-Reference): HJ12126HLP; 1426W; CS-11212-BT; 1401G; CS-11216-BT; CS-11206-BT; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing
Request a Quote Datasheet
Description
Win Source Part Number: 1057989-ESP1212 Category: Boxes, Enclosures, Racks>Box Components Series: Eclipse Type: Panel, Inner Color: White Features: Hinged Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 12.000" L x 12.000" W (304.80mm x 304.80mm) Alternative Parts (Cross-Reference): HJ12126HLP; 1426W; CS-11212-BT; 1401G; CS-11216-BT; CS-11206-BT; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Box Components - ESP1212 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Box Components
ESP1212
Boxes, Enclosures, Racks - Box Components ESP1212
Win Source Part Number: 1057989-ESP1212 Category: Boxes, Enclosures, Racks>Box Components Series: Eclipse Type: Panel, Inner Color: White Features: Hinged Package: Box For Use With/Related Products: Eclipse Series Standard Package: 1 Material: Metal, Steel Dimension: 12.000" L x 12.000" W (304.80mm x 304.80mm) Alternative Parts (Cross-Reference): HJ12126HLP; 1426W; CS-11212-BT; 1401G; CS-11216-BT; CS-11206-BT; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Hammond Manufacturing

Win Source Part Number: 1057989-ESP1212
Category: Boxes, Enclosures, Racks>Box Components
Series: Eclipse
Type: Panel, Inner
Color: White
Features: Hinged
Package: Box
For Use With/Related Products: Eclipse Series
Standard Package: 1
Material: Metal, Steel
Dimension: 12.000" L x 12.000" W (304.80mm x 304.80mm)
Alternative Parts (Cross-Reference): HJ12126HLP; 1426W; CS-11212-BT; 1401G; CS-11216-BT; CS-11206-BT;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Hammond Manufacturing

Buy Now Datasheet
Enclosures Accessories and Hardware - ESP1212 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
ESP1212
Enclosures Accessories and Hardware ESP1212
E-S. PANEL FITS 12 X 12

E-S. PANEL FITS 12 X 12

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosure Accessories
ESP1212
Electrical Enclosure Accessories ESP1212
Electrical Enclosure Accessories Eclipse Swing Frame Panel Fits 12 x 12"

Electrical Enclosure Accessories Eclipse Swing Frame Panel Fits 12 x 12"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number ESP1212 ESP1212 ESP1212
Product Name Boxes, Enclosures, Racks - Box Components Enclosures Accessories and Hardware Electrical Enclosure Accessories
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

TNCD Flameproof Enclosure - flameproof-enclosures-stainless-steel-iic - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2135 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 4.72 inch (120 mm)
View Details