Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
H1SSD3045BK
Description
45U 30W SOLID SPLIT DOOR
Request a Quote
Email Supplier
Description
45U 30W SOLID SPLIT DOOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
H1SSD3045BK |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Junction Box
Length
10 inch (254 mm)
Width
3.54 inch (89.92 mm)
View Details
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Shape
Rectangular
Length
40 inch (1016 mm)
Width
32 inch (813 mm)
View Details
Type
Junction Box
Width
19.69 inch (500 mm)
Depth
9.06 inch (230 mm)
View Details