Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
H1SSD3052BK
Description
52U 30W SOLID SPLIT DOOR
Request a Quote
Email Supplier
Description
52U 30W SOLID SPLIT DOOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
H1SSD3052BK |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
6.3 inch (160 mm)
Width
6.3 inch (160 mm)
Depth
6.3 inch (160 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures
Length
30 inch (762 mm)
Width
16 inch (406 mm)
View Details
4 suppliers