Hammond Manufacturing Company Inc.
Enclosures Accessories and Hardware
H1SSD3042BK
Description
42U 30W SOLID SPLIT DOOR
Request a Quote
Email Supplier
Description
42U 30W SOLID SPLIT DOOR
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
H1SSD3042BK |
|
Product Name
|
Enclosures Accessories and Hardware |
|
Type
|
Junction Box
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Takachi Electronics Enclosure Co., Ltd.
Length
0.5118 inch (13 mm)
Width
1.89 inch (48 mm)
Depth
1.93 inch (49 mm)
View Details