Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BARE CONDUCTOR WIRE AND CABLE
LCSC ELECTRONICS TECHNOLOGY (HK) LIMITED
BT-2015A -- CONSUMABLES >> TIN WIRE/TIN WIRE
LCSC Electronics Technology (HK) Limited
Consumables >> Tin wire/tin wire
BT-2015A
Description
2mm - Tin wire/tin wire ROHS
LCSC Electronics Technology (HK) Limited
Done
Datasheet
Description
2mm - Tin wire/tin wire ROHS
Datasheet
Suppliers
Company
Product
Description
Supplier Links
LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Consumables >> Tin wire/tin wire
BT-2015A
Consumables >> Tin wire/tin wire
BT-2015A
2mm - Tin wire/tin wire ROHS
2mm - Tin wire/tin wire ROHS
Supplier's Site
Datasheet
Technical Specifications
LCSC Electronics Technology (HK) Limited
Product Category
Bare Conductor Wire and Cable
Product Number
BT-2015A
Product Name
Consumables >> Tin wire/tin wire
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Oriented Wire
2420717-1
Specs
Width
8.86 inch (225 mm)
Thickness
0.0945 inch (2.4 mm)
View Details
Cooner Wire Company
Flat Braided Wire
NE 488640
Specs
Conductor Type
Flat Braid
Cable Conductor
Copper and Copper Alloys
Conductor Weight
0.1300 lbs/ft (0.1935 g/mm)
View Details
RS Components, Ltd.
Crimped Wire
1806046
View Details
New England Wire Technologies Corporation
Tinned Copper Wire Shielding Braid, AA59569
Specs
Cable Conductor
Copper and Copper Alloys
Conductor Weight
0.0220 to 0.2673 lbs/ft (0.0327 to 0.3978 g/mm)
North American
30 to 36 AWG
View Details