Broadcom Inc. SAS2208 6Gb/s SAS RAID-on-Chip (ROC)

Description
Provide a higher level of storage performance with the SAS 2208 RAID-on-chip (ROC) controller, incorporating an 800 MHz, dual-core processor. The ROC features a DDR3 memory interface and can integrate with both a battery for data as well as onboard DDR3 cache. From RAID 0 to 60, the SAS 2208 meets the data protection levels demanded by mainstream storage applications while leaving lots of capacity for future scaling. Utilize the wide bandwidth provided by eight PCI Express® 3.0 lanes with SAS and SATA transfer rates of up to 6Gb/s Deliver best-in-class MegaRAID® data protection across integrated RAID 0, 1, 1E, & 10 with activation-based options for RAID 0, 1, 5, 6, 10, 50, & 60 Reduce BOM costs with affordable, single-chip design built around a low-power 800 MHz processing core Available only to OEMs through direct sales
Description
Provide a higher level of storage performance with the SAS 2208 RAID-on-chip (ROC) controller, incorporating an 800 MHz, dual-core processor. The ROC features a DDR3 memory interface and can integrate with both a battery for data as well as onboard DDR3 cache. From RAID 0 to 60, the SAS 2208 meets the data protection levels demanded by mainstream storage applications while leaving lots of capacity for future scaling. Utilize the wide bandwidth provided by eight PCI Express® 3.0 lanes with SAS and SATA transfer rates of up to 6Gb/s Deliver best-in-class MegaRAID® data protection across integrated RAID 0, 1, 1E, & 10 with activation-based options for RAID 0, 1, 5, 6, 10, 50, & 60 Reduce BOM costs with affordable, single-chip design built around a low-power 800 MHz processing core Available only to OEMs through direct sales

Suppliers

Company
Product
Description
Supplier Links
SAS2208 6Gb/s SAS RAID-on-Chip (ROC) -  - Broadcom Inc.
San Jose, CA, USA
SAS2208 6Gb/s SAS RAID-on-Chip (ROC)
SAS2208 6Gb/s SAS RAID-on-Chip (ROC)
Provide a higher level of storage performance with the SAS 2208 RAID-on-chip (ROC) controller, incorporating an 800 MHz, dual-core processor. The ROC features a DDR3 memory interface and can integrate with both a battery for data as well as onboard DDR3 cache. From RAID 0 to 60, the SAS 2208 meets the data protection levels demanded by mainstream storage applications while leaving lots of capacity for future scaling. Utilize the wide bandwidth provided by eight PCI Express® 3.0 lanes with SAS and SATA transfer rates of up to 6Gb/s Deliver best-in-class MegaRAID® data protection across integrated RAID 0, 1, 1E, & 10 with activation-based options for RAID 0, 1, 5, 6, 10, 50, & 60 Reduce BOM costs with affordable, single-chip design built around a low-power 800 MHz processing core Available only to OEMs through direct sales

Provide a higher level of storage performance with the SAS 2208 RAID-on-chip (ROC) controller, incorporating an 800 MHz, dual-core processor. The ROC features a DDR3 memory interface and can integrate with both a battery for data as well as onboard DDR3 cache. From RAID 0 to 60, the SAS 2208 meets the data protection levels demanded by mainstream storage applications while leaving lots of capacity for future scaling.

  • Utilize the wide bandwidth provided by eight PCI Express® 3.0 lanes with SAS and SATA transfer rates of up to 6Gb/s
  • Deliver best-in-class MegaRAID® data protection across integrated RAID 0, 1, 1E, & 10 with activation-based options for RAID 0, 1, 5, 6, 10, 50, & 60
  • Reduce BOM costs with affordable, single-chip design built around a low-power 800 MHz processing core
  • Available only to OEMs through direct sales
Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category RAID Controllers
Product Name SAS2208 6Gb/s SAS RAID-on-Chip (ROC)
Host Bus PCI Express® 3.0
Unlock Full Specs
to access all available technical data

Similar Products

SmartROC 3100 RAID Controller - PM8205 - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
RAID Level Supported 0; 1; 5; 50; 0 1 5 6 50 60
Number of Channels 8
View Details
RAID Controller Card - MegaRAID SAS 9271-4i - Broadcom Inc.
Specs
Controller Type Bus-based RAID Controller
Host Bus PCI Express® 3.0
Disk Channel SATA; SAS
View Details
3U VPX RAID Controller Module - Model VPX-5300 - ELMA Electronic Inc.
Specs
RAID Level Supported 0; 1; 10
View Details
 - LSI-SAS9260-4I - Yang Ming International Corporation
Yang Ming International Corporation
Specs
Disk Channel SATA
RAID Level Supported 0; 1; 5; 50
Maximum Cache 512 MB
View Details