SFCable.com inkskey Prima IP 16-port USB/PS2 IPKVM Switch 19" Rt 1U w/ O.S.D. & Daisy Chain LKV-9216IP

Description
Linkskey (Prima series) IP-based KVM switch is a powerful combination of IP-based Management device and KVM switch. The Linkskey IP-based KVM switch features remote management of multiple systems via network or internet (KVM Over IP). The Linkskey LKV-9216IP (Prima IP 16) is a 16-port IP-based KVM Switch with single-port KVM Link Extender over IP. In addition to the traditional local console, it provides a remote access over the LAN/Internet IP network. It is functionally versatile, robust and ultra-secure. It supports full 1024-bit PKI authentication, 256-bit SSL data encryption, LDAP, RADIUS as well Active Directory authentication and RADIUS accounting.
Description
Linkskey (Prima series) IP-based KVM switch is a powerful combination of IP-based Management device and KVM switch. The Linkskey IP-based KVM switch features remote management of multiple systems via network or internet (KVM Over IP). The Linkskey LKV-9216IP (Prima IP 16) is a 16-port IP-based KVM Switch with single-port KVM Link Extender over IP. In addition to the traditional local console, it provides a remote access over the LAN/Internet IP network. It is functionally versatile, robust and ultra-secure. It supports full 1024-bit PKI authentication, 256-bit SSL data encryption, LDAP, RADIUS as well Active Directory authentication and RADIUS accounting.

Suppliers

Company
Product
Description
Supplier Links
inkskey Prima IP 16-port USB/PS2 IPKVM Switch 19
Hayward, CA, USA
inkskey Prima IP 16-port USB/PS2 IPKVM Switch 19" Rt 1U w/ O.S.D. & Daisy Chain
LKV-9216IP
inkskey Prima IP 16-port USB/PS2 IPKVM Switch 19" Rt 1U w/ O.S.D. & Daisy Chain LKV-9216IP
Linkskey (Prima series) IP-based KVM switch is a powerful combination of IP-based Management device and KVM switch. The Linkskey IP-based KVM switch features remote management of multiple systems via network or internet (KVM Over IP). The Linkskey LKV-9216IP (Prima IP 16) is a 16-port IP-based KVM Switch with single-port KVM Link Extender over IP. In addition to the traditional local console, it provides a remote access over the LAN/Internet IP network. It is functionally versatile, robust and ultra-secure. It supports full 1024-bit PKI authentication, 256-bit SSL data encryption, LDAP, RADIUS as well Active Directory authentication and RADIUS accounting.

Linkskey (Prima series) IP-based KVM switch is a powerful combination of IP-based Management device and KVM switch. The Linkskey IP-based KVM switch features remote management of multiple systems via network or internet (KVM Over IP). The Linkskey LKV-9216IP (Prima IP 16) is a 16-port IP-based KVM Switch with single-port KVM Link Extender over IP. In addition to the traditional local console, it provides a remote access over the LAN/Internet IP network. It is functionally versatile, robust and ultra-secure. It supports full 1024-bit PKI authentication, 256-bit SSL data encryption, LDAP, RADIUS as well Active Directory authentication and RADIUS accounting.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category KVM Switches
Product Number LKV-9216IP
Product Name inkskey Prima IP 16-port USB/PS2 IPKVM Switch 19" Rt 1U w/ O.S.D. & Daisy Chain
Features TCP/IP; USB Port
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches - OriginKVM 8250 - Thinklogical
Specs
Number of Computers 8
Number of Users 2
Features USB Port
View Details
PS/2 Keyboard, VGA Monitor & PS/2 Mouse - Model 8407 - Electro Standards Laboratories
Specs
Number of Computers 2
Number of Users 1
Platform PC; PS/2 Computers
View Details