Mean Well USA, Inc. Switching Power Supplies IRM-02-5

Description
MEAN WELL IRM-02-5
Request a Quote Datasheet
Description
MEAN WELL IRM-02-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1359208P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1359208P
Switching Power Supplies 1359208P
MEAN WELL IRM-02-5

MEAN WELL IRM-02-5

Supplier's Site
Switching Power Supplies - 1358896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1358896
Switching Power Supplies 1358896
MEAN WELL IRM-02-5

MEAN WELL IRM-02-5

Supplier's Site
Switching Power Supplies - 1359208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1359208
Switching Power Supplies 1359208
MEAN WELL IRM-02-5

MEAN WELL IRM-02-5

Supplier's Site
AC DC Converters - 1866-3009-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3009-ND
AC DC Converters 1866-3009-ND
Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 5V 400mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - IRM-02-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
IRM-02-5
Power Supplies - Board Mount - AC DC Converters IRM-02-5
AC/DC CONVERTER 5V 2W

AC/DC CONVERTER 5V 2W

Supplier's Site
Power Supply, Ac-Dc, 5V, 0.4A; Power Supply Approvals Mean Well - 44AC5350 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 0.4A; Power Supply Approvals Mean Well
44AC5350
Power Supply, Ac-Dc, 5V, 0.4A; Power Supply Approvals Mean Well 44AC5350
POWER SUPPLY, AC-DC, 5V, 0.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 0.4A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1359208P 1358896 1866-3009-ND IRM-02-5 44AC5350
Product Name Switching Power Supplies Switching Power Supplies AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 5V, 0.4A; Power Supply Approvals Mean Well
Operating Temperature -30 C (-22 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to ? C (-22 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
DC Output Voltage 5.0 volts 5.0 volts 5.0 volts
Number of Outputs 1 # 1 # 1 #
Form Factor Board Mount Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 96PSA-A84W12V1-ND - DigiKey
Specs
Type 1
Form Factor Desktop / Free Standing
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details