Mean Well USA, Inc. AC DC Converters IRM-05-24

Description
Enclosed AC DC Converters 1 Output 24V 230mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 230mA 85 ~ 305 VAC, 120 ~ 430 VDC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3025-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3025-ND
AC DC Converters 1866-3025-ND
Enclosed AC DC Converters 1 Output 24V 230mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 24V 230mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1358926 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1358926
Switching Power Supplies 1358926
MEAN WELL IRM-05-24

MEAN WELL IRM-05-24

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - IRM-05-24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
IRM-05-24
Power Supplies - Board Mount - AC DC Converters IRM-05-24
AC/DC CONVERTER 24V 5.5W

AC/DC CONVERTER 24V 5.5W

Supplier's Site
Power Supply, Ac-Dc, 24V, 0.23A; No. Of Outputs Mean Well - 44AC5360 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 0.23A; No. Of Outputs Mean Well
44AC5360
Power Supply, Ac-Dc, 24V, 0.23A; No. Of Outputs Mean Well 44AC5360
POWER SUPPLY, AC-DC, 24V, 0.23A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:230mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 0.23A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:24V; Output Current - Output 1:230mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-3025-ND 1358926 IRM-05-24 44AC5360
Product Name AC DC Converters Switching Power Supplies Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 24V, 0.23A; No. Of Outputs Mean Well
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F)
DC Output Current 0.2300 amps 0.2300 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR80-12B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers