Mean Well USA, Inc. Switching Power Supplies IRM-02-9

Description
MEAN WELL IRM-02-9
Request a Quote Datasheet
Description
MEAN WELL IRM-02-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1359219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1359219
Switching Power Supplies 1359219
MEAN WELL IRM-02-9

MEAN WELL IRM-02-9

Supplier's Site
Switching Power Supplies - 1359219P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1359219P
Switching Power Supplies 1359219P
MEAN WELL IRM-02-9

MEAN WELL IRM-02-9

Supplier's Site
Switching Power Supplies - 1358897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1358897
Switching Power Supplies 1358897
MEAN WELL IRM-02-9

MEAN WELL IRM-02-9

Supplier's Site
AC DC Converters - 1866-3011-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3011-ND
AC DC Converters 1866-3011-ND
Enclosed AC DC Converters 1 Output 9V 222mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 9V 222mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 9V, 0.222A; Power Supply Approvals Mean Well - 44AC5351 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 0.222A; Power Supply Approvals Mean Well
44AC5351
Power Supply, Ac-Dc, 9V, 0.222A; Power Supply Approvals Mean Well 44AC5351
POWER SUPPLY, AC-DC, 9V, 0.222A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 0.222A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2W; Output Voltage - Output 1:9V; Output Current - Output 1:222mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - IRM-02-9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
IRM-02-9
Power Supplies - Board Mount - AC DC Converters IRM-02-9
AC/DC CONVERTER 9V 2W

AC/DC CONVERTER 9V 2W

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1359219 1359219P 1866-3011-ND 44AC5351 IRM-02-9
Product Name Switching Power Supplies Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 9V, 0.222A; Power Supply Approvals Mean Well Power Supplies - Board Mount - AC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -30 C (-22 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to ? C (-22 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
DC Output Voltage 9.0 volts 9.0 volts 9.0 volts
Number of Outputs 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

50W Enclosed Frame Power Supply, Single Output - QPD-50 Series - Qualtek Electronics Corp.
Specs
Type Computer Power Supply
Form Factor Board Mount
DC Output Voltage 12.0 to 5.0 volts
View Details
Power Supply - 99076579 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 80.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details