Mean Well USA, Inc. AC DC Converters IRM-60-12

Description
Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1866-3063-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3063-ND
AC DC Converters 1866-3063-ND
Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 5A 85 ~ 264 VAC Input

Buy Now Datasheet
Switching Power Supplies - 1358968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1358968
Switching Power Supplies 1358968
MEAN WELL IRM-60-12

MEAN WELL IRM-60-12

Supplier's Site
Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Mean Well - 44AC5388 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Mean Well
44AC5388
Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Mean Well 44AC5388
POWER SUPPLY, AC-DC, 12V, 5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - IRM-60-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
IRM-60-12
Power Supplies - Board Mount - AC DC Converters IRM-60-12
AC/DC CONVERTER 12V 60W

AC/DC CONVERTER 12V 60W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1866-3063-ND 1358968 44AC5388 IRM-60-12
Product Name AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 12V, 5A; No. Of Outputs Mean Well Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -30 to 70 C (-22 to 158 F) -30 C (-22 F) -30 to ? C (-22 to ? F)
DC Output Current 5 amps 5 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

15W DC-DC converters - PXA15-24WS05 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount; Open Frame
Operating Temperature 85 C (185 F)
View Details
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details