Mean Well USA, Inc. Switching Power Supplies IRM-05-5

Description
MEAN WELL IRM-05-5
Request a Quote Datasheet
Description
MEAN WELL IRM-05-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1358923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1358923
Switching Power Supplies 1358923
MEAN WELL IRM-05-5

MEAN WELL IRM-05-5

Supplier's Site
AC DC Converters - 1866-3027-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3027-ND
AC DC Converters 1866-3027-ND
Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Mean Well - 44AC5362 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Mean Well
44AC5362
Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Mean Well 44AC5362
POWER SUPPLY, AC-DC, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:5V; Output Current - Output 1:1A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:25.4mmRoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - IRM-05-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
IRM-05-5
Power Supplies - Board Mount - AC DC Converters IRM-05-5
AC/DC CONVERTER 5V 5W

AC/DC CONVERTER 5V 5W

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1358923 1866-3027-ND 44AC5362 IRM-05-5
Product Name Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 5V, 1A; Power Supply Approvals Mean Well Power Supplies - Board Mount - AC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -30 C (-22 F) -30 to 70 C (-22 to 158 F) -30 to ? C (-22 to ? F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts 5.0 volts
Number of Outputs 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details