Mean Well USA, Inc. Switching Power Supplies IRM-01-9

Description
MEAN WELL IRM-01-9
Request a Quote Datasheet
Description
MEAN WELL IRM-01-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1359168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1359168
Switching Power Supplies 1359168
MEAN WELL IRM-01-9

MEAN WELL IRM-01-9

Supplier's Site
Switching Power Supplies - 1358885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1358885
Switching Power Supplies 1358885
MEAN WELL IRM-01-9

MEAN WELL IRM-01-9

Supplier's Site
Switching Power Supplies - 1359168P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1359168P
Switching Power Supplies 1359168P
MEAN WELL IRM-01-9

MEAN WELL IRM-01-9

Supplier's Site
AC DC Converters - 1866-3000-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3000-ND
AC DC Converters 1866-3000-ND
Enclosed AC DC Converters 1 Output 9V 111mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 9V 111mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supplies - Board Mount - AC DC Converters - IRM-01-9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
IRM-01-9
Power Supplies - Board Mount - AC DC Converters IRM-01-9
AC/DC CONVERTER 9V 1W

AC/DC CONVERTER 9V 1W

Supplier's Site
Power Supply, Ac-Dc, 9V, 0.111A; Power Supply Approvals Mean Well - 44AC5345 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 0.111A; Power Supply Approvals Mean Well
44AC5345
Power Supply, Ac-Dc, 9V, 0.111A; Power Supply Approvals Mean Well 44AC5345
POWER SUPPLY, AC-DC, 9V, 0.111A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 0.111A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:9V; Output Current - Output 1:111mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1359168 1359168P 1866-3000-ND IRM-01-9 44AC5345
Product Name Switching Power Supplies Switching Power Supplies AC DC Converters Power Supplies - Board Mount - AC DC Converters Power Supply, Ac-Dc, 9V, 0.111A; Power Supply Approvals Mean Well
Form Factor Board Mount Board Mount
Operating Temperature -30 C (-22 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to ? C (-22 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
DC Output Voltage 9.0 volts 9.0 volts 9.0 volts
Number of Outputs 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details