Enclosed AC DC Converters 1 Output 5V 6A 85 ~ 264 VAC Input
AC-DC ON BOARD - MODULE TYPE. FREE 2 YEAR RADWELL WARRANTY
AC/DC CONVERTER 5V 30W
POWER SUPPLY, AC-DC, 5V, 6A; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1358945 | 1866-3051-ND | 95669566 | IRM-30-5 | 44AC5382 |
| Product Name | Switching Power Supplies | AC DC Converters | Power Supply | Power Supplies - Board Mount - AC DC Converters | Power Supply, Ac-Dc, 5V, 6A; No. Of Outputs Mean Well |
| Form Factor | Board Mount | Board Mount | |||
| Operating Temperature | -30 C (-22 F) | -30 to 70 C (-22 to 158 F) | -30 to ? C (-22 to ? F) | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |||
| DC Output Voltage | 5.0 volts | 5.0 volts | |||
| Number of Outputs | 1 # | 1 # |