Mean Well USA, Inc. Switching Power Supplies IRM-03-9

Description
MEAN WELL IRM-03-9
Request a Quote Datasheet
Description
MEAN WELL IRM-03-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1359235 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1359235
Switching Power Supplies 1359235
MEAN WELL IRM-03-9

MEAN WELL IRM-03-9

Supplier's Site
Switching Power Supplies - 1359235P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1359235P
Switching Power Supplies 1359235P
MEAN WELL IRM-03-9

MEAN WELL IRM-03-9

Supplier's Site
AC DC Converters - 1866-3022-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1866-3022-ND
AC DC Converters 1866-3022-ND
Enclosed AC DC Converters 1 Output 9V 333mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Enclosed AC DC Converters 1 Output 9V 333mA 85 ~ 305 VAC, 120 ~ 430 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 9V, 0.333A; Power Supply Approvals Mean Well - 44AC5357 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 0.333A; Power Supply Approvals Mean Well
44AC5357
Power Supply, Ac-Dc, 9V, 0.333A; Power Supply Approvals Mean Well 44AC5357
POWER SUPPLY, AC-DC, 9V, 0.333A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 0.333A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:3W; Output Voltage - Output 1:9V; Output Current - Output 1:333mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - AC DC Converters - IRM-03-9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
IRM-03-9
Power Supplies - Board Mount - AC DC Converters IRM-03-9
AC/DC CONVERTER 9V 3W

AC/DC CONVERTER 9V 3W

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1359235 1359235P 1866-3022-ND 44AC5357 IRM-03-9
Product Name Switching Power Supplies Switching Power Supplies AC DC Converters Power Supply, Ac-Dc, 9V, 0.333A; Power Supply Approvals Mean Well Power Supplies - Board Mount - AC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -30 C (-22 F) -30 C (-22 F) -30 to 85 C (-22 to 185 F) -30 to ? C (-22 to ? F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
DC Output Voltage 9.0 volts 9.0 volts 9.0 volts
Number of Outputs 1 # 1 # 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 15V C14 DC Plug 180° (Medical use) - 96PSA-A63W15V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details